Philips logo

Philips PAL coax cable SWV2518W/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21972
Info modified on:
26 Jul 2024, 10:03:05
Short summary description Philips PAL coax cable SWV2518W/10:

Philips PAL coax cable SWV2518W/10, 4.5 m, White

Long summary description Philips PAL coax cable SWV2518W/10:

Philips PAL coax cable SWV2518W/10. Cable length: 4.5 m, Connector 1 gender: Male, Connector 2 gender: Female. Width: 95 mm, Height: 37 mm, Empty weight: 20 g. Quantity per box: 1 pc(s), Shipping (inner) case GTIN (EAN/UPC): 87 10895 99987 8, Shipping (inner) case height: 10.2 cm. Net weight: 220 g. Gross weight inner carton: 1.08 kg, Net weight inner carton: 0.88 kg, Quantity inner carton: 4 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.