Philips PAL coax cable SWV2518/10, 4.5 m, White
Philips PAL coax cable SWV2518/10. Cable length: 4.5 m, Connector 1 gender: Male, Connector 2 gender: Female. Quantity per pack: 1 pc(s). Weight: 156 g, Package weight: 186 g