Philips logo

Philips S-video cable SWV2513W/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26373
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips S-video cable SWV2513W/10:

Philips S-video cable SWV2513W/10, 3 m, S-Video (4-pin), S-Video (4-pin), Nickel, Black, Male/Male

Long summary description Philips S-video cable SWV2513W/10:

Philips S-video cable SWV2513W/10. Cable length: 3 m, Connector 1: S-Video (4-pin), Connector 2: S-Video (4-pin). Quantity per pack: 1 pc(s). Package width: 95 mm, Package height: 22 mm. EAN/UPC/GTIN (packaging): 87 10895 99506 1, Master (outer) case height: 229 mm, Master (outer) case length: 340 mm. Tare weight inner carton: 0.14 kg, Tare weight outer carton: 1.30 kg, Gross weight inner carton: 0.46 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.