Philips logo

Philips SWV2392W 4-Way F-Type Splitter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9963
Info modified on:
07 Jan 2025, 09:36:18
Short summary description Philips SWV2392W 4-Way F-Type Splitter:

Philips SWV2392W 4-Way F-Type Splitter, Cable splitter, 5 - 90 MHz, Stainless steel, 1 pc(s), 60 g, 95 x 11.5 x 30 mm

Long summary description Philips SWV2392W 4-Way F-Type Splitter:

Philips SWV2392W 4-Way F-Type Splitter. Type: Cable splitter, Frequency range: 5 - 90 MHz, Product colour: Stainless steel. Gross weight: 60 g. Dimensions (WxDxH): 95 x 11.5 x 30 mm. EAN/UPC/GTIN (packaging): 87 10895 99498 9, Master (outer) case width: 230 mm, Master (outer) case length: 330 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.