Philips logo

Philips SWV2302W 5.0 m F-Type Satellite Connection Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11787
Info modified on:
14 Mar 2024, 19:35:21
Short summary description Philips SWV2302W 5.0 m F-Type Satellite Connection Cable:

Philips SWV2302W 5.0 m F-Type Satellite Connection Cable, 5 m, F, Coax, Coax, White

Long summary description Philips SWV2302W 5.0 m F-Type Satellite Connection Cable:

Philips SWV2302W 5.0 m F-Type Satellite Connection Cable. Cable length: 5 m, Connector 1: Coax, Connector 2: Coax. Width: 195 mm, Height: 56 mm, Length: 235 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.