Philips logo

Philips SWV2300W 1,5 m F-Type Satellite connection cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34145
Info modified on:
14 Mar 2024, 19:41:18
Short summary description Philips SWV2300W 1,5 m F-Type Satellite connection cable:

Philips SWV2300W 1,5 m F-Type Satellite connection cable, 1.5 m, White

Long summary description Philips SWV2300W 1,5 m F-Type Satellite connection cable:

Philips SWV2300W 1,5 m F-Type Satellite connection cable. Cable length: 1.5 m, Connector contacts plating: Nickel, Product colour: White. Width: 95 mm, Height: 37 mm, Length: 23.5 mm. Quantity per pack: 1 pc(s). EAN/UPC/GTIN (packaging): 87 10895 99499 6, Shipping (inner) case GTIN (EAN/UPC): 87 10895 99966 3, Shipping (inner) case height: 10.2 cm. Net weight: 0.08 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.