Philips logo

Philips Satellite connection cable SWV2300/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34305
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Satellite connection cable SWV2300/10:

Philips Satellite connection cable SWV2300/10, 1.5 m, F-connector, F-connector, White

Long summary description Philips Satellite connection cable SWV2300/10:

Philips Satellite connection cable SWV2300/10. Cable length: 1.5 m, Connector 1: F-connector, Connector 2: F-connector. Quantity per pack: 1 pc(s). Package width: 95 mm, Package depth: 235 mm, Package height: 33 mm. Quantity per box: 1 pc(s). Gross weight inner carton: 0.590 kg, Net weight inner carton: 0.440 kg, Quantity inner carton: 4 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.