Philips logo

Philips Scart cable SWV2255W/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57343
Info modified on:
14 Mar 2024, 17:56:14
Short summary description Philips Scart cable SWV2255W/10:

Philips Scart cable SWV2255W/10, 1.5 m, Nickel, Black, 95 mm, 37 mm, 0.127 kg

Long summary description Philips Scart cable SWV2255W/10:

Philips Scart cable SWV2255W/10. Cable length: 1.5 m, Connector contacts plating: Nickel, Product colour: Black. Width: 95 mm, Height: 37 mm. Package weight: 0.127 kg. Quantity per box: 1 pc(s), Master (outer) case width: 280 mm, Master (outer) case length: 420 mm. Empty weight: 30 g, Length: 235 mm, Gross weight: 140 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.