Philips logo

Philips SWV2238 25 ft F-Type Male to Male RG6 coaxial cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16462
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV2238 25 ft F-Type Male to Male RG6 coaxial cable:

Philips SWV2238 25 ft F-Type Male to Male RG6 coaxial cable, 7.62 m, RG-6/U, Black

Long summary description Philips SWV2238 25 ft F-Type Male to Male RG6 coaxial cable:

Philips SWV2238 25 ft F-Type Male to Male RG6 coaxial cable. Cable length: 7.62 m, Cable type: RG-6/U, Connector 1 gender: Male. Package width: 159 mm, Package length: 26.6 cm, Package height: 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.