Philips logo

Philips SWV2214 12 ft Stereo audio cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30331
Info modified on:
14 Mar 2024, 18:44:22
Short summary description Philips SWV2214 12 ft Stereo audio cable:

Philips SWV2214 12 ft Stereo audio cable, 3.66 m, 3 x RCA, 3 x RCA, Black, Nickel, Copper

Long summary description Philips SWV2214 12 ft Stereo audio cable:

Philips SWV2214 12 ft Stereo audio cable. Cable length: 3.66 m, Connector 1: 3 x RCA, Connector 2: 3 x RCA. Package width: 95 mm, Package height: 40 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.