Philips logo

Philips Coaxial cable SWV2209W/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48096
Info modified on:
26 Jul 2024, 10:03:00
Short summary description Philips Coaxial cable SWV2209W/10:

Philips Coaxial cable SWV2209W/10, 15 m, Pal M, Pal M

Long summary description Philips Coaxial cable SWV2209W/10:

Philips Coaxial cable SWV2209W/10. Cable length: 15 m, Connector 1: Pal M, Connector 2: Pal M. Width: 195 mm, Height: 56 mm, Empty weight: 60 g. Quantity per pack: 2 pc(s). Quantity per box: 1 pc(s), Shipping (inner) case GTIN (EAN/UPC): 87 10895 99951 9, Shipping (inner) case height: 13 cm. Net weight: 440 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.