Philips logo

Philips Coaxial cable SWV2205/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12612
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Coaxial cable SWV2205/10:

Philips Coaxial cable SWV2205/10, 4 m, Pal

Long summary description Philips Coaxial cable SWV2205/10:

Philips Coaxial cable SWV2205/10. Cable length: 4 m, Cable type: Pal. Shipping (inner) case GTIN (EAN/UPC): 87 10895 93333 9, Master (outer) case length: 488 mm, Master (outer) case height: 300 mm. Gross weight inner carton: 0.88 kg, Net weight inner carton: 0.68 kg, Quantity inner carton: 4 pc(s). Gross weight of outer carton: 5.78 kg, Net weight of outer carton: 5.28 kg, Quantity outer carton: 24 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.