Philips logo

Philips SWV2155 RF modulator Video converter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18716
Info modified on:
14 Mar 2024, 19:44:16
Short summary description Philips SWV2155 RF modulator Video converter:

Philips SWV2155 RF modulator Video converter, Black, Silver, 449 g, 165 mm, 260 mm, 76 mm, 449 g

Long summary description Philips SWV2155 RF modulator Video converter:

Philips SWV2155 RF modulator Video converter. Product colour: Black, Silver. Weight: 449 g. Package width: 165 mm, Package depth: 260 mm, Package height: 76 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.