Philips logo

Philips SWV2071 3.0 m S-video/stereo audio cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37817
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWV2071 3.0 m S-video/stereo audio cable:

Philips SWV2071 3.0 m S-video/stereo audio cable, 3 m, S-Video (4-pin) + 2xRCA, Nickel, Black, Copper, Polyvinyl chloride (PVC)

Long summary description Philips SWV2071 3.0 m S-video/stereo audio cable:

Philips SWV2071 3.0 m S-video/stereo audio cable. Cable length: 3 m, Connector 1: S-Video (4-pin) + 2xRCA, Connector contacts plating: Nickel. Height: 22.5 mm, Length: 87.5 mm, Width: 57.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.