Philips logo

Philips SWV2070NB 1,5 m S-video/stereo audio cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9978
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV2070NB 1,5 m S-video/stereo audio cable:

Philips SWV2070NB 1,5 m S-video/stereo audio cable, 1.5 m, S-Video (4-pin) + 2xRCA, Nickel, Black, Copper, Polyvinyl chloride (PVC)

Long summary description Philips SWV2070NB 1,5 m S-video/stereo audio cable:

Philips SWV2070NB 1,5 m S-video/stereo audio cable. Cable length: 1.5 m, Connector 1: S-Video (4-pin) + 2xRCA, Connector contacts plating: Nickel. Height: 45 mm, Length: 225 mm, Width: 145 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.