Philips logo

Philips SWV2060 9.52 mm 1 M to 3 F Pal TV Splitter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44610
Info modified on:
07 Jan 2025, 09:36:18
Short summary description Philips SWV2060 9.52 mm 1 M to 3 F Pal TV Splitter:

Philips SWV2060 9.52 mm 1 M to 3 F Pal TV Splitter, Cable splitter, Silver, White, 1 pc(s), 350 g, Blister, 105 mm

Long summary description Philips SWV2060 9.52 mm 1 M to 3 F Pal TV Splitter:

Philips SWV2060 9.52 mm 1 M to 3 F Pal TV Splitter. Type: Cable splitter, Product colour: Silver, White, Quantity per pack: 1 pc(s). Weight: 350 g. Package type: Blister, Package width: 105 mm, Package depth: 145 mm. Quantity per box: 1 pc(s), Package tare weight: 150 g, Master (outer) case width: 340 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.