Philips logo

Philips SWV2054 4-Way Automatic scart switcher

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36792
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWV2054 4-Way Automatic scart switcher:

Philips SWV2054 4-Way Automatic scart switcher, 610 kg, SCART, 80 g, 54 mm, 235 mm, 195 mm

Long summary description Philips SWV2054 4-Way Automatic scart switcher:

Philips SWV2054 4-Way Automatic scart switcher. Package weight: 610 kg, Connector(s): SCART, Empty weight: 80 g. EAN/UPC/GTIN (packaging): 87 10895 99647 1, Master (outer) case width: 420 mm, Master (outer) case length: 430 mm. EAN/UPC/GTIN: 87 10895 99647 1, Gross weight inner carton: 0.96 kg, Gross weight of outer carton: 5.76 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.