Philips logo

Philips SWV2024 RG59 Crimp-on F connectors

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25568
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV2024 RG59 Crimp-on F connectors:

Philips SWV2024 RG59 Crimp-on F connectors, F-type, RG59, Female, 4 pc(s)

Long summary description Philips SWV2024 RG59 Crimp-on F connectors:

Philips SWV2024 RG59 Crimp-on F connectors. Connector type: F-type, Connector 1: RG59, Connector 1 gender: Female. Quantity per pack: 4 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.