Philips logo

Philips SWV2016 3-Way F-Type Splitter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6685
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SWV2016 3-Way F-Type Splitter:

Philips SWV2016 3-Way F-Type Splitter, Cable splitter, Gold, 15 mm, 10 mm, 40 mm

Long summary description Philips SWV2016 3-Way F-Type Splitter:

Philips SWV2016 3-Way F-Type Splitter. Type: Cable splitter, Product colour: Gold. Width: 15 mm, Height: 10 mm, Length: 40 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.