Philips logo

Philips SWV2005 Indoor cable Transformer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29035
Info modified on:
14 Mar 2024, 19:20:05
Short summary description Philips SWV2005 Indoor cable Transformer:

Philips SWV2005 Indoor cable Transformer, Black, Indoor, 10 g, 70 mm, 146 mm, 21 mm

Long summary description Philips SWV2005 Indoor cable Transformer:

Philips SWV2005 Indoor cable Transformer. Product colour: Black, Placement supported: Indoor. Weight: 10 g. Package width: 70 mm, Package depth: 146 mm, Package height: 21 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.