Philips logo

Philips SWV2002NB 4-Way Splitter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35737
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWV2002NB 4-Way Splitter:

Philips SWV2002NB 4-Way Splitter, Cable splitter, Nickel, 95 mm, 26 mm, 146 mm

Long summary description Philips SWV2002NB 4-Way Splitter:

Philips SWV2002NB 4-Way Splitter. Type: Cable splitter, Product colour: Nickel. Width: 95 mm, Height: 26 mm, Length: 146 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.