location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips USB 2.0 cable SWU2212S/27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 cable SWU2212S/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWU2212S/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585185289 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips USB 2.0 cable SWU2212S/27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A/A connectors
  • - 6 ft
  • - Black
Long product name Philips USB 2.0 cable SWU2212S/27 :
The long product name of Philips USB 2.0 cable SWU2212S/27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB cable, 1.83 m
More>>>
Philips USB 2.0 cable SWU2212S/27:
The official description of Philips USB 2.0 cable SWU2212S/27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this USB 2.0 extension cable to transfer data a high speeds. Ideal for use with printers, USB hubs, card readers and external hard drives.

Meets your specific connection requirements
- Transfer speeds up to 480 Mbps
- Gold-plated A Male/A Female connectors
- Compatible with USB 2.0 and 1.1 standards
- PC and Mac compatible

Give yourself room to work
- 6 ft of extra cable length

Maximizes data transfer
- Superior shielding maximizes data transfers

Enjoy extended durability
- Corrosion-resistant connectors
- Flexible PVC jacket
- Rubber strain relief
- Molded ends for extended durability

Short summary description Philips USB 2.0 cable SWU2212S/27:
This short summary of the Philips USB 2.0 cable SWU2212S/27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips USB 2.0 cable SWU2212S/27, 3.5 x 1.4 x 9.4 mm, 1 pc(s), 4 pc(s), 12 pc(s), 1.8 kg (3.97 lbs), 0.0989 kg (0.218 lbs)

Long summary description Philips USB 2.0 cable SWU2212S/27:
This is an auto-generated long summary of Philips USB 2.0 cable SWU2212S/27 based on the first three specs of the first five spec groups.

Philips USB 2.0 cable SWU2212S/27. Package dimensions (WxDxH): 3.5 x 1.4 x 9.4 mm. Number of products included: 1 pc(s), Quantity inner carton: 4 pc(s), Quantity outer carton: 12 pc(s)