location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips USB 2.0 cable SWU2172S/27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 cable SWU2172S/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWU2172S/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585185319 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips USB 2.0 cable SWU2172S/27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A/5-Pin mini B connectors
  • - 6 ft
  • - Black
Long product name Philips USB 2.0 cable SWU2172S/27 :
The long product name of Philips USB 2.0 cable SWU2172S/27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB cable, 1.83 m
More>>>
Philips USB 2.0 cable SWU2172S/27:
The official description of Philips USB 2.0 cable SWU2172S/27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this USB 2.0 cable to transfer data at high speeds. Ideal for use with printers, USB hubs, card readers, external hard drives and handheld devices.

Meets your specific connection requirements
- Transfer speeds up to 480 Mbps
- A/5-Pin Mini B Connectors
- Compatible with USB 2.0 and 1.1 standards
- PC and Mac compatible

Maximizes data transfer
- Superior shielding maximizes data transfers

Enjoy extended durability
- Corrosion-resistant connectors
- Flexible PVC jacket
- Rubber strain relief
- Molded ends for extended durability

Easy installation
- Plug & Play for easier installation

Short summary description Philips USB 2.0 cable SWU2172S/27:
This short summary of the Philips USB 2.0 cable SWU2172S/27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips USB 2.0 cable SWU2172S/27, 1.83 m, USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description Philips USB 2.0 cable SWU2172S/27:
This is an auto-generated long summary of Philips USB 2.0 cable SWU2172S/27 based on the first three specs of the first five spec groups.

Philips USB 2.0 cable SWU2172S/27. Cable length: 1.83 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black