location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWU2132S/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWU2132S/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585185227 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2020 10:20:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A/B connectors
  • - 6 ft
  • - Blue Lighted
Long product name Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White :
The long product name of Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB cable, 1.83 m
More>>>
Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White:
The official description of Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this USB 2.0 cable with blue LED connectors to transfer data at high speeds. Ideal for use with printers, USB hubs, card readers and external hard drives.

Meets your specific connection requirements
- Transfer speeds up to 480 Mbps
- Gold-plated A Male/B Male connectors for better conductivity
- Compatible with USB 2.0 and 1.1 standards
- PC and Mac compatible

Maximizes data transfer
- Superior shielding maximizes data transfers

Confirm operation at a glance
- LED power indicator for confirmation at a glance

Enjoy extended durability
- Corrosion-resistant connectors
- Flexible PVC jacket
- Molded ends for extended durability
- Rubber strain relief

Short summary description Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White:
This short summary of the Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWU2132S/27, 1.83 m, USB A, USB B, USB 2.0, Male/Male, White

Long summary description Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White:
This is an auto-generated long summary of Philips SWU2132S/27 USB cable USB 2.0 1.83 m USB A USB B White based on the first three specs of the first five spec groups.

Philips SWU2132S/27. Cable length: 1.83 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Connector contacts plating: Gold, Product colour: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Product colour *
White
Weight & dimensions
Cable length *
1.83 m
Weight
54.88 g
Packaging data
Package width
88.9 mm
Package depth
35.6 mm
Package height
238.8 mm
Package weight
99.79 g
Other features
Number of products included
1 pc(s)
Quantity
1