Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips USB 2.0 cable SWU2117S/27

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 cable SWU2117S/27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWU2117S/27
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585185258
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17541
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips USB 2.0 cable SWU2117S/27 :
  • - Value pack
  • - Black
Long product name Philips USB 2.0 cable SWU2117S/27 :
The short editorial description of Philips USB 2.0 cable SWU2117S/27

USB cables, Value pack, Black
More>>>
Philips USB 2.0 cable SWU2117S/27:
The official marketing text of Philips USB 2.0 cable SWU2117S/27 as supplied by the manufacturer

Use these USB 2.0 cables to transfer data at high speeds.. Includes a 10'/3m A-male/B-male printer cable, 6'/1.8m A-male/5-Pin Mini B-male cable and 6'/1.8m A-male/A-female extension cable.

Meets your specific connection requirements
- Transfer speeds up to 480 Mbps
- Compatible with USB 2.0 and 1.1 standards
- PC and Mac compatible

Maximizes data transfer
- Superior shielding maximizes data transfers

Enjoy extended durability
- Molded ends for extended durability
- Corrosion-resistant connectors
- Flexible PVC jacket
- Rubber strain relief

Easy installation
- Plug & Play for easier installation

Short summary description Philips USB 2.0 cable SWU2117S/27:
This short summary of the Philips USB 2.0 cable SWU2117S/27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips USB 2.0 cable SWU2117S/27, 3 m, USB A, USB B, 2.0, Male/Male, Black

Long summary description Philips USB 2.0 cable SWU2117S/27:
This is an auto-generated long summary of Philips USB 2.0 cable SWU2117S/27 based on the first three specs of the first five spec groups.

Philips USB 2.0 cable SWU2117S/27. Cable length: 3 m, Connector 1: USB A, Connector 2: USB B, USB version: 2.0, Connector gender: Male/Male, Maximum data transfer rate: 480 Mbit/s, Product colour: Black

Features
Cable length *
How long the cable is.
3 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB B
Connector 1 gender *
The gender of the first connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the part bearing one or which fits into another being called male.
Male
Connector 2 gender *
The gender of the second connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the indented one or the one fitting around the other being called female.
Male
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Quantity
The number of products there are.
1
Customer service details
Array