Philips logo

Philips Lighted USB cable SWU1511/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47783
Info modified on:
08 Jul 2024, 14:24:59
Short summary description Philips Lighted USB cable SWU1511/10:

Philips Lighted USB cable SWU1511/10, 2 m, USB A, USB B, USB 2.0, Male/Male, Transparent

Long summary description Philips Lighted USB cable SWU1511/10:

Philips Lighted USB cable SWU1511/10. Cable length: 2 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Transparent, Magnetically shielded

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.