Philips USB 2.0 cable SWU1421/10, 2 m, USB A, USB B, USB 2.0, Male/Male, Black
Philips USB 2.0 cable SWU1421/10. Cable length: 2 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black, Magnetically shielded