Philips logo

Philips SWU1411 A/B connectors 0,9m / 3ft USB 2.0 cable

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15940
Info modified on:
08 Jul 2024, 14:24:55
Short summary description Philips SWU1411 A/B connectors 0,9m / 3ft USB 2.0 cable:

Philips SWU1411 A/B connectors 0,9m / 3ft USB 2.0 cable, 0.9 m, USB A, USB B, USB 2.0, Male/Male, Black

Long summary description Philips SWU1411 A/B connectors 0,9m / 3ft USB 2.0 cable:

Philips SWU1411 A/B connectors 0,9m / 3ft USB 2.0 cable. Cable length: 0.9 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black, Magnetically shielded

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.