location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Firewire cable SWR2131/27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewire cable SWR2131/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWR2131/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585183230 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Firewire cable SWR2131/27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Retractable
  • - 3 ft
  • - IEEE 1394a
Long product name Philips Firewire cable SWR2131/27 :
The long product name of Philips Firewire cable SWR2131/27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Firewire cable, 0.91 m
More>>>
Philips Firewire cable SWR2131/27:
The official description of Philips Firewire cable SWR2131/27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your computer to CD/DVD, scanners or digital camera.

Meets your specific connection requirements
- Meets IEEE 1394a specifications

Fast data transfer
- 400 Mbps transfer speed

Ideal for travel
- Eliminates tangles for easy cable management

Enjoy extended durability
- Molded ends for extended durability

Short summary description Philips Firewire cable SWR2131/27:
This short summary of the Philips Firewire cable SWR2131/27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Firewire cable SWR2131/27, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 4-p, White, Male/Male, 400 Mbit/s

Long summary description Philips Firewire cable SWR2131/27:
This is an auto-generated long summary of Philips Firewire cable SWR2131/27 based on the first three specs of the first five spec groups.

Philips Firewire cable SWR2131/27. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 4-p. Cable length: 0.91 m, Weight: 27 g. Package width: 88 mm, Package depth: 23 mm, Package height: 240 mm

Features
Cable type *
FireWire 400 (IEEE 1394/IEEE 1394a)
Connector gender
Male/Male
Connector 1 *
6-p
Connector 2 *
4-p
Data transfer rate
400 Mbit/s
Product colour *
White
Weight & dimensions
Cable length *
0.91 m
Weight
27 g
Packaging data
Package width
88 mm
Package depth
23 mm
Package height
240 mm
Package weight
57 g
Quantity per pack
1 pc(s)