location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWR2121/27 networking cable Black 0.91 m Cat5e

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWR2121/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWR2121/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585183117 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2021 13:35:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SWR2121/27 networking cable Black 0.91 m Cat5e
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Retractable
  • - 3 ft
Long product name Philips SWR2121/27 networking cable Black 0.91 m Cat5e :
The long product name of Philips SWR2121/27 networking cable Black 0.91 m Cat5e. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Networking Cable, 0.91 m
More>>>
Philips SWR2121/27 networking cable Black 0.91 m Cat5e:
The official description of Philips SWR2121/27 networking cable Black 0.91 m Cat5e as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensure a reliable connection to the Ethernet, Local Area Networks (LAN) and other RJ45 networks with speeds up to 350MHz. Ideal for travel and mobile use.

Ideal for travel
- Eliminates tangles for easy cable management
- Retractable cable for easy storage

Meets your specific connection requirements
- Meets TIA/EIA-568 specifications
- RJ45/RJ45 connectors

Enjoy extended durability
- Snagless boot
- Corrosion-resistant connectors
- Molded ends for extended durability

Short summary description Philips SWR2121/27 networking cable Black 0.91 m Cat5e:
This short summary of the Philips SWR2121/27 networking cable Black 0.91 m Cat5e data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWR2121/27, 0.91 m, Cat5e, RJ-45, RJ-45

Long summary description Philips SWR2121/27 networking cable Black 0.91 m Cat5e:
This is an auto-generated long summary of Philips SWR2121/27 networking cable Black 0.91 m Cat5e based on the first three specs of the first five spec groups.

Philips SWR2121/27. Cable length: 0.91 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45

Features
Product colour *
Black
Cable length *
0.91 m
Cable standard *
Cat5e
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Frequency
350 MHz
Weight & dimensions
Weight
27.22 g
Packaging data
Package width
88.9 mm
Package depth
22.9 mm
Package height
238.8 mm
Package weight
57.15 g
Other features
Quantity
1