Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 cable SWR2111/27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWR2111/27
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585183179
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14987
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black :
  • - Retractable
  • - 3 ft
  • - Mini
Long product name Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black :
The short editorial description of Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black

USB cables, 0.91 m
More>>>
Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black:
The official marketing text of Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black as supplied by the manufacturer

Use this retractable Mini USB 2.0 cable to transfer data and charge multiple devices at high speeds from a computer. For use with digital cameras and camcorders, mobile phones and many others. Ideal for at home at travel use.

Meets your specific connection requirements
- Transfer speeds up to 480 Mbps
- A/5-Pin Mini B Connectors
- Compatible with USB 2.0 and 1.1 standards
- PC and Mac compatible

Ideal for travel
- Retractable cable for easy storage
- Eliminates tangles for easy cable management

Enjoy extended durability
- Molded ends for extended durability

Short summary description Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black:
This short summary of the Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWR2111/27, 0.91 m, USB A, Mini-USB B, 2.0, Male/Male, Black

Long summary description Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black:
This is an auto-generated long summary of Philips SWR2111/27 USB cable 0.91 m 2.0 USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Philips SWR2111/27. Cable length: 0.91 m, Connector 1: USB A, Connector 2: Mini-USB B, USB version: 2.0, Connector gender: Male/Male, Product colour: Black

Features
Cable length *
How long the cable is.
0.91 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
Mini-USB B
Connector 1 gender *
The gender of the first connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the part bearing one or which fits into another being called male.
Male
Connector 2 gender *
The gender of the second connector of the product. Each half of a pair of mating connectors is assigned the designation male or female, the indented one or the one fitting around the other being called female.
Male
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Retractable
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27.22 g
Packaging data
Package width
The distance from one side of the packaging to the other.
88.9 mm
Package depth
The distance from the front to the back of the packaging.
22.9 mm
Package height
The distance from the top to the bottom of the packaging.
238.8 mm
Package weight
Weight of the packaged product.
57.15 g
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Quantity
The number of products there are.
1
Customer service details
Array
X