Philips logo

Philips SWR1240 0,84 m/2.7 ft Retractable Optical USB mini mouse

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
10758
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWR1240 0,84 m/2.7 ft Retractable Optical USB mini mouse:

Philips SWR1240 0,84 m/2.7 ft Retractable Optical USB mini mouse, 1 pc(s), 165 mm, 32 mm, 0.84 m, 0.096 kg, 0.46 kg

Long summary description Philips SWR1240 0,84 m/2.7 ft Retractable Optical USB mini mouse:

Philips SWR1240 0,84 m/2.7 ft Retractable Optical USB mini mouse. Quantity per box: 1 pc(s), Package width: 165 mm, Package height: 32 mm. Cable length: 0.84 m. Package weight: 0.096 kg, Gross weight inner carton: 0.46 kg, Gross weight of outer carton: 1.76 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.