Philips logo

Philips SWR1231 6-Pinm / 4-Pin M connectors 1m / 3.2ft Firewire cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7314
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SWR1231 6-Pinm / 4-Pin M connectors 1m / 3.2ft Firewire cable:

Philips SWR1231 6-Pinm / 4-Pin M connectors 1m / 3.2ft Firewire cable, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 4-p, Black, Male/Male, 400 Mbit/s

Long summary description Philips SWR1231 6-Pinm / 4-Pin M connectors 1m / 3.2ft Firewire cable:

Philips SWR1231 6-Pinm / 4-Pin M connectors 1m / 3.2ft Firewire cable. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 4-p. Cable length: 1 m. Quantity per pack: 1 pc(s), Package width: 130 mm, Package depth: 207 mm. Package length: 20.7 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.