Philips logo

Philips Firewire cable SWR1231/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26745
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Firewire cable SWR1231/10:

Philips Firewire cable SWR1231/10, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 4-p, Black, Male/Male, 400 Mbit/s

Long summary description Philips Firewire cable SWR1231/10:

Philips Firewire cable SWR1231/10. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 4-p. Cable length: 1 m. Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 210 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.