Philips logo

Philips SWR1220 RJ11/RJ11 Connectors 1,8m / 6ft Phone/modem cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37361
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWR1220 RJ11/RJ11 Connectors 1,8m / 6ft Phone/modem cable:

Philips SWR1220 RJ11/RJ11 Connectors 1,8m / 6ft Phone/modem cable, 1.8 m, RJ11, RJ11, Black, Male, Male

Long summary description Philips SWR1220 RJ11/RJ11 Connectors 1,8m / 6ft Phone/modem cable:

Philips SWR1220 RJ11/RJ11 Connectors 1,8m / 6ft Phone/modem cable. Cable length: 1.8 m, Connector 1: RJ11, Connector 2: RJ11. Package length: 20.7 cm, Package width: 130 mm, Package height: 25 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.