Philips logo

Philips USB 2.0 cable SWR1211/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52121
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips USB 2.0 cable SWR1211/10:

Philips USB 2.0 cable SWR1211/10, 1 m, USB A, USB A, USB 2.0, Male/Female, Grey

Long summary description Philips USB 2.0 cable SWR1211/10:

Philips USB 2.0 cable SWR1211/10. Cable length: 1 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.