Philips logo

Philips SWR1202 A/5-Pin mini B connectors 1m / 3.2ft USB 2.0 cable

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12049
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWR1202 A/5-Pin mini B connectors 1m / 3.2ft USB 2.0 cable:

Philips SWR1202 A/5-Pin mini B connectors 1m / 3.2ft USB 2.0 cable, 1 m, USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description Philips SWR1202 A/5-Pin mini B connectors 1m / 3.2ft USB 2.0 cable:

Philips SWR1202 A/5-Pin mini B connectors 1m / 3.2ft USB 2.0 cable. Cable length: 1 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.