Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Super FlatCat 6 networking cable SWN2355/27

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super FlatCat 6 networking cable SWN2355/27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWN2355/27
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585183056
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14649
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 07 Nov 2019 08:45:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Super FlatCat 6 networking cable SWN2355/27 :
  • - Molded RJ45 connectors
  • - 7 ft
  • - White
Long product name Philips Super FlatCat 6 networking cable SWN2355/27 :
The short editorial description of Philips Super FlatCat 6 networking cable SWN2355/27

Molded RJ45 connectors, 2m, white
More>>>
Philips Super FlatCat 6 networking cable SWN2355/27:
The official marketing text of Philips Super FlatCat 6 networking cable SWN2355/27 as supplied by the manufacturer

Connect to the Ethernet
Super fast data transfer
Ensure a reliable connection to the Ethernet, Local Area Networks (LAN) and other networks with this flat, hideaway Cat6 cable. Easy to conceal, lightweight, compact

Meets your specific connection requirements
- Meets TIA/EIA-568 specifications;
- RJ45/RJ45 connectors.

Installs easily under carpets
- Flat Hideaway Design.

Enjoy extended durability
- Snagless boot;
- Corrosion-resistant connectors;
- Flexible PVC jacket;
- Molded ends for extended durability;
- Molded plug for secure connections.

Ideal for travel
- Lightweight, compact design.

Meets TIA/EIA-568 specs
Meets mandated standard for data transmission.

Flat Hideaway Design
Flat hideaway design fits easily under carpets and against walls. Easy to install.

Snagless boot
The snagless boot prevents the cable from being accidentally disconnected by protecting the
disconnect tab.

Corrosion-resistant connectors
Compressed brass with 24K gold-electroplated connectors creates a secure and extremely durable connection that optimizes signal quality and delivers the best picture and data transfer.

Molded ends
Molded ends prevent fraying and extend the life of your cable.

Molded plug
Molded plugs ensure secure connections between components and offer extended durability.

Short summary description Philips Super FlatCat 6 networking cable SWN2355/27:
This short summary of the Philips Super FlatCat 6 networking cable SWN2355/27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Super FlatCat 6 networking cable SWN2355/27, 2 m, Cat6, RJ-45, RJ-45, White

Long summary description Philips Super FlatCat 6 networking cable SWN2355/27:
This is an auto-generated long summary of Philips Super FlatCat 6 networking cable SWN2355/27 based on the first three specs of the first five spec groups.

Philips Super FlatCat 6 networking cable SWN2355/27. Cable length: 2 m, Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Connector contacts plating: Gold, Cable colour: White

Features
Cable length *
How long the cable is.
2 m
Cable standard *
The category of the cable, which is determined by performance characteristics and test requirements.
Cat6
Connector 1 *
This is the first connector in the device.
RJ-45
Connector 2 *
This is the second connector in the device.
RJ-45
Cable colour *
Colour of the cable e.g. white, gray.
White
Connector gender *
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Features
Jacket material
Polyvinyl chloride (PVC)
Certification
TIA/EIA-568 specifications
Packaging data
Quantity per pack
1 pc(s)
Package width
The distance from one side of the packaging to the other.
154 mm
Package depth
The distance from the front to the back of the packaging.
248 mm
Package height
The distance from the top to the bottom of the packaging.
94 mm
Package weight
Weight of the packaged product.
330 g
Customer service details
Array
X