location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CAT 6 networking cable SWN2335/27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 networking cable SWN2335/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWN2335/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585188358 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CAT 6 networking cable SWN2335/27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Molded RJ45 connectors
  • - 14 ft
  • - Blue
Long product name Philips CAT 6 networking cable SWN2335/27 :
The long product name of Philips CAT 6 networking cable SWN2335/27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT6, STP/RJ45, 500MHz, blue
More>>>
Philips CAT 6 networking cable SWN2335/27:
The official description of Philips CAT 6 networking cable SWN2335/27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect to the Ethernet
Super fast data transfer
Connects your computer faster to a network. Ensure a reliable connection to the Ethernet, Local Area Networks (LAN) and other networks with this STP/RJ45 Cat6 cable. Shielded, twisted design increases performance with speeds up to 500MHz.

Meets your specific connection requirements
- Surf the internet, or create your own network;
- Meets TIA/EIA-568 specifications;
- RJ45/RJ45 connectors.

Enjoy extended durability
- Snagless boot;
- Corrosion-resistant connectors;
- Flexible PVC jacket.

Maximizes data transfer
- Superior shielding maximizes data transfers;
- Transfer data with high speeds up to 500 Mhz;
- Twisted pair design.

Superior shielding
Superior shielding maximizes data transfer by guarding against external radio frequency noise.

Meets TIA/EIA-568 specs
Meets mandated standard for data transmission.

Snagless boot
The snagless boot prevents the cable from being accidentally disconnected by protecting the
disconnect tab.

Corrosion-resistant connectors
Compressed brass with 24K gold-electroplated connectors creates a secure and extremely durable
connection that optimizes signal quality and delivers the best picture and data transfer.

Flexible PVC Jacket
Flexible PVC jacket provided protection to the delicate core of the cable. It also offers extended
durability and ease of installation.

Surf the internet
Perfect for high speed access to your favorite websites, downloading internet audio and video content, or setting up your own network location.

Transfer data with high speeds
Cat6 cables ensure high speed data transfer speeds up to 500 MHz. They enable greater bandwidth than Cat5e cables, which allow for faster downloads of large data and digital audio and video files.

Twisted pair design
Twisted pair cable design reduces cross talk for clearer signals.

Short summary description Philips CAT 6 networking cable SWN2335/27:
This short summary of the Philips CAT 6 networking cable SWN2335/27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CAT 6 networking cable SWN2335/27, 4 m, Cat6, U/FTP (STP), RJ-45, RJ-45, Blue

Long summary description Philips CAT 6 networking cable SWN2335/27:
This is an auto-generated long summary of Philips CAT 6 networking cable SWN2335/27 based on the first three specs of the first five spec groups.

Philips CAT 6 networking cable SWN2335/27. Cable length: 4 m, Cable standard: Cat6, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Blue

Features
Product colour *
Blue
Cable length *
4 m
Cable standard *
Cat6
Cable shielding *
U/FTP (STP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Certification
TIA/EIA-568
Packaging data
Quantity per pack
1 pc(s)
Package width
239 mm
Package depth
249 mm
Package height
94 mm
Package weight
760 g