Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 networking cable SWN2332/27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWN2332/27
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585188341
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14980
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 07 Nov 2019 08:45:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue :
  • - Molded RJ45 connectors
  • - 7 ft
  • - Blue
Long product name Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue :
The short editorial description of Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue

CAT6, STP/RJ45, 500MHz, blue
More>>>
Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue:
The official marketing text of Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue as supplied by the manufacturer

Connect to the Ethernet
Super fast data transfer
Connects your computer faster to a network. Ensure a reliable connection to the Ethernet, Local Area Networks (LAN) and other networks with this STP/RJ45 Cat6 cable. Shielded, twisted design increases performance with speeds up to 500MHz.

Meets your specific connection requirements
- Surf the internet, or create your own network;
- Meets TIA/EIA-568 specifications;
- RJ45/RJ45 connectors.

Enjoy extended durability
- Snagless boot;
- Corrosion-resistant connectors;
- Flexible PVC jacket.

Maximizes data transfer
- Superior shielding maximizes data transfers;
- Transfer data with high speeds up to 500 Mhz;
- Twisted pair design.

Superior shielding
Superior shielding maximizes data transfer by guarding against external radio frequency noise.

Meets TIA/EIA-568 specs
Meets mandated standard for data transmission.

Snagless boot
The snagless boot prevents the cable from being accidentally disconnected by protecting the
disconnect tab.

Corrosion-resistant connectors
Compressed brass with 24K gold-electroplated connectors creates a secure and extremely durable
connection that optimizes signal quality and delivers the best picture and data transfer.

Flexible PVC Jacket
Flexible PVC jacket provided protection to the delicate core of the cable. It also offers extended
durability and ease of installation.

Surf the internet
Perfect for high speed access to your favorite websites, downloading internet audio and video content, or setting up your own network location.

Transfer data with high speeds
Cat6 cables ensure high speed data transfer speeds up to 500 MHz. They enable greater bandwidth than Cat5e cables, which allow for faster downloads of large data and digital audio and video files.

Twisted pair design
Twisted pair cable design reduces cross talk for clearer signals.

Short summary description Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue:
This short summary of the Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SWN2332/27, 2 m, Cat6, U/FTP (STP), RJ-45, RJ-45, Blue

Long summary description Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue:
This is an auto-generated long summary of Philips SWN2332/27 networking cable 2 m Cat6 U/FTP (STP) Blue based on the first three specs of the first five spec groups.

Philips SWN2332/27. Cable length: 2 m, Cable standard: Cat6, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Connector contacts plating: Gold, Cable colour: Blue

Features
Cable length *
How long the cable is.
2 m
Cable standard *
The category of the cable, which is determined by performance characteristics and test requirements.
Cat6
Cable shielding *
The protective layer for the cable, typically made of plastic.
U/FTP (STP)
Connector 1 *
This is the first connector in the device.
RJ-45
Connector 2 *
This is the second connector in the device.
RJ-45
Cable colour *
Colour of the cable e.g. white, gray.
Blue
Connector gender *
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Jacket material
Polyvinyl chloride (PVC)
Packaging data
Quantity per pack
1 pc(s)
Package width
The distance from one side of the packaging to the other.
89 mm
Package depth
The distance from the front to the back of the packaging.
239 mm
Package height
The distance from the top to the bottom of the packaging.
36 mm
Package weight
Weight of the packaged product.
145 g
Customer service details
Array