location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CAT 5e Networking Cable SWN2112/27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 5e Networking Cable SWN2112/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWN2112/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585182967 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CAT 5e Networking Cable SWN2112/27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Molded RJ45 connectors
  • - 7 ft
  • - Grey
Long product name Philips CAT 5e Networking Cable SWN2112/27 :
The long product name of Philips CAT 5e Networking Cable SWN2112/27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Networking cable, RJ45, 350MHz, 2.13m, 145g, Grey
More>>>
Philips CAT 5e Networking Cable SWN2112/27:
The official description of Philips CAT 5e Networking Cable SWN2112/27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensure a reliable connection to the Ethernet, Local Area Networks (LAN) and other networks with this STP/RJ45 Cat5e cable. Shielded, twisted design increases performance with speeds up to 350MHz.
Meets your specific connection requirements
- Meets TIA/EIA-568 specifications
- RJ45/RJ45 connectors

Maximizes data transfer
- Superior shielding maximizes data transfers

Enjoy extended durability
- Snagless boot
- Corrosion-resistant connectors
- Molded plug for secure connections
- Flexible PVC jacket
- Molded ends for extended durability.

Short summary description Philips CAT 5e Networking Cable SWN2112/27:
This short summary of the Philips CAT 5e Networking Cable SWN2112/27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CAT 5e Networking Cable SWN2112/27, 2.13 m, Cat5e, RJ-45, RJ-45, Grey

Long summary description Philips CAT 5e Networking Cable SWN2112/27:
This is an auto-generated long summary of Philips CAT 5e Networking Cable SWN2112/27 based on the first three specs of the first five spec groups.

Philips CAT 5e Networking Cable SWN2112/27. Cable length: 2.13 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

Features
Product colour *
Grey
Cable length *
2.13 m
Cable standard *
Cat5e
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Frequency
350 MHz
Snagless cable boot
Yes
Certification
TIA/EIA-568
Packaging data
Package width
89 mm
Package depth
36 mm
Package height
239 mm
Package weight
145 g
Package type
Blister
Logistics data
Master (outer) case GTIN (EAN/UPC)
10609585182964
Master (outer) case tare weight
1.29 kg
Master (outer) case net weight
1.2 kg
Shipping (inner) case GTIN (EAN/UPC)
20609585182961
Shipping (inner) case net weight
400 g
Logistics data
Shipping (inner) case tare weight
330 g
Master (outer) case gross weight
2.49 kg
Shipping (inner) case gross weight
730 g
Other features
EAN/UPC/GTIN (packaging)
609585182967
Height (cm) inner carton
9.4 cm
Height (cm) outer carton
10.9 cm
Length (cm) inner carton
24.9 cm
Length (cm) outer carton
49 cm
Quantity inner carton
4 pc(s)
Quantity outer carton
12 pc(s)
Quantity
1
Package tare weight
45 g
Width (cm) inner carton
15.5 cm
Width (cm) outer carton
26.4 cm
Gross weight (outer carton)
2.49 kg (5.49 lbs)
Gross weight (imperial)
0.145 kg (0.32 lbs)
Net weight (outer carton)
1.2 kg (2.65 lbs)
Tare weight outer carton (imperial)
1.29 kg (2.84 lbs)
Tare weight (imperial)
0.0449 kg (0.0990 lbs)
Package gross weight
145 g
Package net weight
100 g