Philips logo

Philips SWN1931 Standard RJ45 Connectors 7,6m / 25ft CAT 5e superflat network cable

Data-sheet quality:
created/standardized by Icecat
Product views:
14842
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWN1931 Standard RJ45 Connectors 7,6m / 25ft CAT 5e superflat network cable:

Philips SWN1931 Standard RJ45 Connectors 7,6m / 25ft CAT 5e superflat network cable, 7.6 m, Cat5e, U/UTP (UTP), RJ-45, Black

Long summary description Philips SWN1931 Standard RJ45 Connectors 7,6m / 25ft CAT 5e superflat network cable:

Philips SWN1931 Standard RJ45 Connectors 7,6m / 25ft CAT 5e superflat network cable. Cable length: 7.6 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.