Philips SWN1870 Molded RJ45 connectors 4,2m / 14ft CAT 5e flat network cable, 4.2 m, Cat5e, U/UTP (UTP), RJ-45, Black
Philips SWN1870 Molded RJ45 connectors 4,2m / 14ft CAT 5e flat network cable. Cable length: 4.2 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Product colour: Black