Philips logo

Philips SWN1141 Molded RJ45 connectors 15.24m / 50ft CAT 5e networking patch cable

Data-sheet quality:
created/standardized by Icecat
Product views:
27825
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWN1141 Molded RJ45 connectors 15.24m / 50ft CAT 5e networking patch cable:

Philips SWN1141 Molded RJ45 connectors 15.24m / 50ft CAT 5e networking patch cable, 15.24 m, Cat5e, U/UTP (UTP), RJ-45, Black

Long summary description Philips SWN1141 Molded RJ45 connectors 15.24m / 50ft CAT 5e networking patch cable:

Philips SWN1141 Molded RJ45 connectors 15.24m / 50ft CAT 5e networking patch cable. Cable length: 15.24 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.