Philips SWN1132 Molded RJ45 connectors 7,6m / 25ft CAT 5e networking patch cable, 7.6 m, Cat5e, U/UTP (UTP), RJ-45, White
Philips SWN1132 Molded RJ45 connectors 7,6m / 25ft CAT 5e networking patch cable. Cable length: 7.6 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Product colour: White