Philips CAT 5e networking patch cable SWN1131/10, 8 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black
Philips CAT 5e networking patch cable SWN1131/10. Cable length: 8 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Black