Philips SWN1112 Molded RJ45 connectors 2,1m / 7ft CAT 5e networking patch cable, 2.1 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, White
Philips SWN1112 Molded RJ45 connectors 2,1m / 7ft CAT 5e networking patch cable. Cable length: 2.1 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: White