Philips logo

Philips SWL6173W 50 ft White Fine line cord

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13634
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWL6173W 50 ft White Fine line cord:

Philips SWL6173W 50 ft White Fine line cord, 15.24 m, White, 159 g, 15.9 cm, 108 mm, 24 mm

Long summary description Philips SWL6173W 50 ft White Fine line cord:

Philips SWL6173W 50 ft White Fine line cord. Cable length: 15.24 m, Product colour: White. Weight: 159 g, Package length: 15.9 cm, Package width: 108 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.