Philips logo

Philips SWF1311 6-Pinm / 4-Pin M connectors 1,8m / 6ft Firewire cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15341
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWF1311 6-Pinm / 4-Pin M connectors 1,8m / 6ft Firewire cable:

Philips SWF1311 6-Pinm / 4-Pin M connectors 1,8m / 6ft Firewire cable, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 4-p, Black, Male/Male, 400 Mbit/s

Long summary description Philips SWF1311 6-Pinm / 4-Pin M connectors 1,8m / 6ft Firewire cable:

Philips SWF1311 6-Pinm / 4-Pin M connectors 1,8m / 6ft Firewire cable. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 4-p. Cable length: 1.8 m. Package width: 165 mm, Package height: 25 mm, Package weight: 160 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.