Philips logo

Philips Firewire cable SWF1311/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18046
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Firewire cable SWF1311/10:

Philips Firewire cable SWF1311/10, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 4-p, Black, Male/Male, 400 Mbit/s

Long summary description Philips Firewire cable SWF1311/10:

Philips Firewire cable SWF1311/10. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 4-p. Cable length: 2 m. Quantity per pack: 1 pc(s), Package width: 140 mm, Package height: 30 mm. Package length: 21 cm. Quantity per box: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.